Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1021FSBSL

Description
1.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1021FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1021FSBSL-ND
Through Hole Resistors RWR89S1021FSBSL-ND
1.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1021FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1021FSBSL
Wirewound Resistors 3110-RWR89S1021FSBSL
ESS-2B 1.02K 1% RWR89S1021FS BSL

ESS-2B 1.02K 1% RWR89S1021FS BSL

Supplier's Site Datasheet
RES 1.02K OHM 3W 1% WW AXIAL - RWR89S1021FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 3W 1% WW AXIAL
RWR89S1021FSBSL
RES 1.02K OHM 3W 1% WW AXIAL RWR89S1021FSBSL
RES 1.02Kohm 3W 1% WW AXIAL

RES 1.02Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1021FSBSL-ND 3110-RWR89S1021FSBSL RWR89S1021FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.02K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details