Vishay Intertechnology, Inc. RES 100 OHM 3W 0.5% WW AXIAL RWR89S1000DRRSL

Description
RES 100ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 3W 0.5% WW AXIAL - RWR89S1000DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3W 0.5% WW AXIAL
RWR89S1000DRRSL
RES 100 OHM 3W 0.5% WW AXIAL RWR89S1000DRRSL
RES 100ohm 3W 0.5% WW AXIAL

RES 100ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1000DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1000DRRSL-ND
Through Hole Resistors RWR89S1000DRRSL-ND
100 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1000DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1000DRRSL
Wirewound Resistors 3110-RWR89S1000DRRSL
ESS-2B 100 .5% RWR89S1000DR RSL

ESS-2B 100 .5% RWR89S1000DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1000DRRSL RWR89S1000DRRSL-ND 3110-RWR89S1000DRRSL
Product Name RES 100 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers