Vishay Intertechnology, Inc. RES 1.3K OHM 3W 1% WW AXIAL RWR89S1301FMB12

Description
RES 1.3Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 3W 1% WW AXIAL - RWR89S1301FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 3W 1% WW AXIAL
RWR89S1301FMB12
RES 1.3K OHM 3W 1% WW AXIAL RWR89S1301FMB12
RES 1.3Kohm 3W 1% WW AXIAL

RES 1.3Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1301FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1301FMB12-ND
Through Hole Resistors RWR89S1301FMB12-ND
1.3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1301FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1301FMB12
Wirewound Resistors 3110-RWR89S1301FMB12
ESS-2B 1.3K 1% RWR89S1301FM B12

ESS-2B 1.3K 1% RWR89S1301FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1301FMB12 RWR89S1301FMB12-ND 3110-RWR89S1301FMB12
Product Name RES 1.3K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers