Vishay Intertechnology, Inc. RES 121 OHM 3W 1% WW AXIAL RWR89S1210FMB12

Description
RES 121ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 121ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 3W 1% WW AXIAL - RWR89S1210FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 3W 1% WW AXIAL
RWR89S1210FMB12
RES 121 OHM 3W 1% WW AXIAL RWR89S1210FMB12
RES 121ohm 3W 1% WW AXIAL

RES 121ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1210FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1210FMB12-ND
Through Hole Resistors RWR89S1210FMB12-ND
121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1210FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1210FMB12
Wirewound Resistors 3110-RWR89S1210FMB12
ESS-2B 121 1% RWR89S1210FM B12

ESS-2B 121 1% RWR89S1210FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1210FMB12 RWR89S1210FMB12-ND 3110-RWR89S1210FMB12
Product Name RES 121 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630024-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details