Vishay Intertechnology, Inc. RES 1.37K OHM 3W 1% WW AXIAL RWR89S1371FSB12

Description
RES 1.37Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 3W 1% WW AXIAL - RWR89S1371FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 3W 1% WW AXIAL
RWR89S1371FSB12
RES 1.37K OHM 3W 1% WW AXIAL RWR89S1371FSB12
RES 1.37Kohm 3W 1% WW AXIAL

RES 1.37Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1371FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1371FSB12
Wirewound Resistors 3110-RWR89S1371FSB12
ESS-2B 1.37K 1% RWR89S1371FS B12

ESS-2B 1.37K 1% RWR89S1371FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1371FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1371FSB12-ND
Through Hole Resistors RWR89S1371FSB12-ND
1.37 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.37 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1371FSB12 3110-RWR89S1371FSB12 RWR89S1371FSB12-ND
Product Name RES 1.37K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms 1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details