Vishay Intertechnology, Inc. RES 10.5 OHM 3W 1% WW AXIAL RWR89S10R5FSS70

Description
RES 10.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 3W 1% WW AXIAL - RWR89S10R5FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 3W 1% WW AXIAL
RWR89S10R5FSS70
RES 10.5 OHM 3W 1% WW AXIAL RWR89S10R5FSS70
RES 10.5ohm 3W 1% WW AXIAL

RES 10.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S10R5FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S10R5FSS70
Wirewound Resistors 3110-RWR89S10R5FSS70
ESS-2B 10.5 1% RWR89S10R5FS S70

ESS-2B 10.5 1% RWR89S10R5FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S10R5FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S10R5FSS70-ND
Through Hole Resistors RWR89S10R5FSS70-ND
10.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S10R5FSS70 3110-RWR89S10R5FSS70 RWR89S10R5FSS70-ND
Product Name RES 10.5 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details