ESS-2B 1.2K .5% RWR89S1201DS RSL
1.2 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 1.2Kohm 3W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S1201DSRSL | RWR89S1201DSRSL-ND | RWR89S1201DSRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 1.2K OHM 3W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1200 ohms | 1200 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |