Vishay Intertechnology, Inc. Wirewound Resistors RWR89S13R0FRB12

Description
ESS-2B 13 1% RWR89S13R0FR B12
Request a Quote Datasheet
Description
ESS-2B 13 1% RWR89S13R0FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S13R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S13R0FRB12
Wirewound Resistors 3110-RWR89S13R0FRB12
ESS-2B 13 1% RWR89S13R0FR B12

ESS-2B 13 1% RWR89S13R0FR B12

Supplier's Site Datasheet
RES 13 OHM 3W 1% WW AXIAL - RWR89S13R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 3W 1% WW AXIAL
RWR89S13R0FRB12
RES 13 OHM 3W 1% WW AXIAL RWR89S13R0FRB12
RES 13ohm 3W 1% WW AXIAL

RES 13ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S13R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S13R0FRB12-ND
Through Hole Resistors RWR89S13R0FRB12-ND
13 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S13R0FRB12 RWR89S13R0FRB12 RWR89S13R0FRB12-ND
Product Name Wirewound Resistors RES 13 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details