Vishay Intertechnology, Inc. Through Hole Resistors RWR89S11R0FSBSL

Description
11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S11R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S11R0FSBSL-ND
Through Hole Resistors RWR89S11R0FSBSL-ND
11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S11R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S11R0FSBSL
Wirewound Resistors 3110-RWR89S11R0FSBSL
ESS-2B 11 1% RWR89S11R0FS BSL

ESS-2B 11 1% RWR89S11R0FS BSL

Supplier's Site Datasheet
RES 11 OHM 3W 1% WW AXIAL - RWR89S11R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 3W 1% WW AXIAL
RWR89S11R0FSBSL
RES 11 OHM 3W 1% WW AXIAL RWR89S11R0FSBSL
RES 11ohm 3W 1% WW AXIAL

RES 11ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S11R0FSBSL-ND 3110-RWR89S11R0FSBSL RWR89S11R0FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 11 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details