Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1151FRS70

Description
1.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1151FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1151FRS70-ND
Through Hole Resistors RWR89S1151FRS70-ND
1.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.15K OHM 3W 1% WW AXIAL - RWR89S1151FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 3W 1% WW AXIAL
RWR89S1151FRS70
RES 1.15K OHM 3W 1% WW AXIAL RWR89S1151FRS70
RES 1.15Kohm 3W 1% WW AXIAL

RES 1.15Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1151FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1151FRS70
Wirewound Resistors 3110-RWR89S1151FRS70
ESS-2B 1.15K 1% RWR89S1151FR S70

ESS-2B 1.15K 1% RWR89S1151FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,1.15Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6231 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.15Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6231
Resistor,metal Alloy,1.15Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6231
Resistor,Metal Alloy,1.15KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,1.15KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S1151FRS70-ND RWR89S1151FRS70 3110-RWR89S1151FRS70 64C6231
Product Name Through Hole Resistors RES 1.15K OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,1.15Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - C3A30RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details