Vishay Intertechnology, Inc. Wirewound Resistors RWR89S12R7FSS70

Description
ESS-2B 12.7 1% RWR89S12R7FS S70
Request a Quote Datasheet
Description
ESS-2B 12.7 1% RWR89S12R7FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S12R7FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S12R7FSS70
Wirewound Resistors 3110-RWR89S12R7FSS70
ESS-2B 12.7 1% RWR89S12R7FS S70

ESS-2B 12.7 1% RWR89S12R7FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S12R7FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S12R7FSS70-ND
Through Hole Resistors RWR89S12R7FSS70-ND
12.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.7 OHM 3W 1% WW AXIAL - RWR89S12R7FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 3W 1% WW AXIAL
RWR89S12R7FSS70
RES 12.7 OHM 3W 1% WW AXIAL RWR89S12R7FSS70
RES 12.7ohm 3W 1% WW AXIAL

RES 12.7ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S12R7FSS70 RWR89S12R7FSS70-ND RWR89S12R7FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 12.7 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details