Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1071FRS70

Description
ESS-2B 1.07K 1% RWR89S1071FR S70
Request a Quote Datasheet
Description
ESS-2B 1.07K 1% RWR89S1071FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1071FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1071FRS70
Wirewound Resistors 3110-RWR89S1071FRS70
ESS-2B 1.07K 1% RWR89S1071FR S70

ESS-2B 1.07K 1% RWR89S1071FR S70

Supplier's Site Datasheet
RES 1.07K OHM 3W 1% WW AXIAL - RWR89S1071FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 3W 1% WW AXIAL
RWR89S1071FRS70
RES 1.07K OHM 3W 1% WW AXIAL RWR89S1071FRS70
RES 1.07Kohm 3W 1% WW AXIAL

RES 1.07Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1071FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1071FRS70-ND
Through Hole Resistors RWR89S1071FRS70-ND
1.07 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.07 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1071FRS70 RWR89S1071FRS70 RWR89S1071FRS70-ND
Product Name Wirewound Resistors RES 1.07K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details