Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1070FSB12

Description
107 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
107 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1070FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1070FSB12-ND
Through Hole Resistors RWR89S1070FSB12-ND
107 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

107 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 107 OHM 3W 1% WW AXIAL - RWR89S1070FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 3W 1% WW AXIAL
RWR89S1070FSB12
RES 107 OHM 3W 1% WW AXIAL RWR89S1070FSB12
RES 107ohm 3W 1% WW AXIAL

RES 107ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1070FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1070FSB12
Wirewound Resistors 3110-RWR89S1070FSB12
ESS-2B 107 1% RWR89S1070FS B12

ESS-2B 107 1% RWR89S1070FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1070FSB12-ND RWR89S1070FSB12 3110-RWR89S1070FSB12
Product Name Through Hole Resistors RES 107 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 107 ohms 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details