Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1100FSBSL

Description
ESS-2B 110 1% RWR89S1100FS BSL
Request a Quote Datasheet
Description
ESS-2B 110 1% RWR89S1100FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1100FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1100FSBSL
Wirewound Resistors 3110-RWR89S1100FSBSL
ESS-2B 110 1% RWR89S1100FS BSL

ESS-2B 110 1% RWR89S1100FS BSL

Supplier's Site Datasheet
RES 110 OHM 3W 1% WW AXIAL - RWR89S1100FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 3W 1% WW AXIAL
RWR89S1100FSBSL
RES 110 OHM 3W 1% WW AXIAL RWR89S1100FSBSL
RES 110ohm 3W 1% WW AXIAL

RES 110ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1100FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1100FSBSL-ND
Through Hole Resistors RWR89S1100FSBSL-ND
110 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1100FSBSL RWR89S1100FSBSL RWR89S1100FSBSL-ND
Product Name Wirewound Resistors RES 110 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details