Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1001BRS73

Description
ESS-2B 1K .1% RWR89S1001BR S73
Request a Quote Datasheet
Description
ESS-2B 1K .1% RWR89S1001BR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1001BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1001BRS73
Wirewound Resistors 3110-RWR89S1001BRS73
ESS-2B 1K .1% RWR89S1001BR S73

ESS-2B 1K .1% RWR89S1001BR S73

Supplier's Site Datasheet
RES 1K OHM 3W 0.1% WW AXIAL - RWR89S1001BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 3W 0.1% WW AXIAL
RWR89S1001BRS73
RES 1K OHM 3W 0.1% WW AXIAL RWR89S1001BRS73
RES 1Kohm 3W 0.1% WW AXIAL

RES 1Kohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1001BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1001BRS73-ND
Through Hole Resistors RWR89S1001BRS73-ND
1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,1Kohms,.1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1Kohms,.1+/-% Tol,-20,20Ppm-Tc Vishay
64C6138
Resistor,metal Alloy,1Kohms,.1+/-% Tol,-20,20Ppm-Tc Vishay 64C6138
Resistor,Metal Alloy,1KOhms,.1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,1KOhms,.1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S1001BRS73 RWR89S1001BRS73 RWR89S1001BRS73-ND 64C6138
Product Name Wirewound Resistors RES 1K OHM 3W 0.1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,1Kohms,.1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details