Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1071FSRSL

Description
1.07 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.07 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1071FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1071FSRSL-ND
Through Hole Resistors RWR89S1071FSRSL-ND
1.07 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.07 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.07K OHM 3W 1% WW AXIAL - RWR89S1071FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 3W 1% WW AXIAL
RWR89S1071FSRSL
RES 1.07K OHM 3W 1% WW AXIAL RWR89S1071FSRSL
RES 1.07Kohm 3W 1% WW AXIAL

RES 1.07Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1071FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1071FSRSL
Wirewound Resistors 3110-RWR89S1071FSRSL
ESS-2B 1.07K 1% RWR89S1071FS RSL

ESS-2B 1.07K 1% RWR89S1071FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1071FSRSL-ND RWR89S1071FSRSL 3110-RWR89S1071FSRSL
Product Name Through Hole Resistors RES 1.07K OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers