Vishay Intertechnology, Inc. RES 10.2 OHM 3W 1% WW AXIAL RWR89S10R2FSRSL

Description
RES 10.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 3W 1% WW AXIAL - RWR89S10R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 3W 1% WW AXIAL
RWR89S10R2FSRSL
RES 10.2 OHM 3W 1% WW AXIAL RWR89S10R2FSRSL
RES 10.2ohm 3W 1% WW AXIAL

RES 10.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S10R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S10R2FSRSL-ND
Through Hole Resistors RWR89S10R2FSRSL-ND
10.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S10R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S10R2FSRSL
Wirewound Resistors 3110-RWR89S10R2FSRSL
ESS-2B 10.2 1% RWR89S10R2FS RSL

ESS-2B 10.2 1% RWR89S10R2FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S10R2FSRSL RWR89S10R2FSRSL-ND 3110-RWR89S10R2FSRSL
Product Name RES 10.2 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers