Vishay Intertechnology, Inc. Wirewound Resistors RWR89S13R0FSS70

Description
ESS-2B 13 1% RWR89S13R0FS S70
Request a Quote Datasheet
Description
ESS-2B 13 1% RWR89S13R0FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S13R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S13R0FSS70
Wirewound Resistors 3110-RWR89S13R0FSS70
ESS-2B 13 1% RWR89S13R0FS S70

ESS-2B 13 1% RWR89S13R0FS S70

Supplier's Site Datasheet
RES 13 OHM 3W 1% WW AXIAL - RWR89S13R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 3W 1% WW AXIAL
RWR89S13R0FSS70
RES 13 OHM 3W 1% WW AXIAL RWR89S13R0FSS70
RES 13ohm 3W 1% WW AXIAL

RES 13ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S13R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S13R0FSS70-ND
Through Hole Resistors RWR89S13R0FSS70-ND
13 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S13R0FSS70 RWR89S13R0FSS70 RWR89S13R0FSS70-ND
Product Name Wirewound Resistors RES 13 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers