Vishay Intertechnology, Inc. RES 12.1 OHM 3W 1% WW AXIAL RWR89S12R1FRB12

Description
RES 12.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 3W 1% WW AXIAL - RWR89S12R1FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 3W 1% WW AXIAL
RWR89S12R1FRB12
RES 12.1 OHM 3W 1% WW AXIAL RWR89S12R1FRB12
RES 12.1ohm 3W 1% WW AXIAL

RES 12.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S12R1FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S12R1FRB12-ND
Through Hole Resistors RWR89S12R1FRB12-ND
12.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S12R1FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S12R1FRB12
Wirewound Resistors 3110-RWR89S12R1FRB12
ESS-2B 12.1 1% RWR89S12R1FR B12

ESS-2B 12.1 1% RWR89S12R1FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S12R1FRB12 RWR89S12R1FRB12-ND 3110-RWR89S12R1FRB12
Product Name RES 12.1 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details