Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1050FRS70

Description
105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1050FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1050FRS70-ND
Through Hole Resistors RWR89S1050FRS70-ND
105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1050FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1050FRS70
Wirewound Resistors 3110-RWR89S1050FRS70
ESS-2B 105 1% RWR89S1050FR S70

ESS-2B 105 1% RWR89S1050FR S70

Supplier's Site Datasheet
RES 105 OHM 3W 1% WW AXIAL - RWR89S1050FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 3W 1% WW AXIAL
RWR89S1050FRS70
RES 105 OHM 3W 1% WW AXIAL RWR89S1050FRS70
RES 105ohm 3W 1% WW AXIAL

RES 105ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1050FRS70-ND 3110-RWR89S1050FRS70 RWR89S1050FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 105 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 105 ohms 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details