Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1370FSS73

Description
ESS-2B 137 1% RWR89S1370FS S73
Request a Quote Datasheet
Description
ESS-2B 137 1% RWR89S1370FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1370FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1370FSS73
Wirewound Resistors 3110-RWR89S1370FSS73
ESS-2B 137 1% RWR89S1370FS S73

ESS-2B 137 1% RWR89S1370FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1370FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1370FSS73-ND
Through Hole Resistors RWR89S1370FSS73-ND
137 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 137 OHM 3W 1% WW AXIAL - RWR89S1370FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 3W 1% WW AXIAL
RWR89S1370FSS73
RES 137 OHM 3W 1% WW AXIAL RWR89S1370FSS73
RES 137ohm 3W 1% WW AXIAL

RES 137ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1370FSS73 RWR89S1370FSS73-ND RWR89S1370FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 137 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details