Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1051FRB12

Description
ESS-2B 1.05K 1% RWR89S1051FR B12
Request a Quote Datasheet
Description
ESS-2B 1.05K 1% RWR89S1051FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1051FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1051FRB12
Wirewound Resistors 3110-RWR89S1051FRB12
ESS-2B 1.05K 1% RWR89S1051FR B12

ESS-2B 1.05K 1% RWR89S1051FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1051FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1051FRB12-ND
Through Hole Resistors RWR89S1051FRB12-ND
1.05 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.05 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.05K OHM 3W 1% WW AXIAL - RWR89S1051FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 3W 1% WW AXIAL
RWR89S1051FRB12
RES 1.05K OHM 3W 1% WW AXIAL RWR89S1051FRB12
RES 1.05Kohm 3W 1% WW AXIAL

RES 1.05Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1051FRB12 RWR89S1051FRB12-ND RWR89S1051FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.05K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1050 ohms 1050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers