Vishay Intertechnology, Inc. RES 121 OHM 3W 1% WW AXIAL RWR89S1210FPS73

Description
RES 121ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 121ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 3W 1% WW AXIAL - RWR89S1210FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 3W 1% WW AXIAL
RWR89S1210FPS73
RES 121 OHM 3W 1% WW AXIAL RWR89S1210FPS73
RES 121ohm 3W 1% WW AXIAL

RES 121ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1210FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1210FPS73
Wirewound Resistors 3110-RWR89S1210FPS73
ESS-2B 121 1% RWR89S1210FP S73

ESS-2B 121 1% RWR89S1210FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1210FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1210FPS73-ND
Through Hole Resistors RWR89S1210FPS73-ND
121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6287 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6287
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6287
Resistor,Metal Alloy,121Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,121Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S1210FPS73 3110-RWR89S1210FPS73 RWR89S1210FPS73-ND 64C6287
Product Name RES 121 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details