Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1100FSB12

Description
110 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
110 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1100FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1100FSB12-ND
Through Hole Resistors RWR89S1100FSB12-ND
110 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 110 OHM 3W 1% WW AXIAL - RWR89S1100FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 3W 1% WW AXIAL
RWR89S1100FSB12
RES 110 OHM 3W 1% WW AXIAL RWR89S1100FSB12
RES 110ohm 3W 1% WW AXIAL

RES 110ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1100FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1100FSB12
Wirewound Resistors 3110-RWR89S1100FSB12
ESS-2B 110 1% RWR89S1100FS B12

ESS-2B 110 1% RWR89S1100FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1100FSB12-ND RWR89S1100FSB12 3110-RWR89S1100FSB12
Product Name Through Hole Resistors RES 110 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details