Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1210FPRSL

Description
ESS-2B 121 1% RWR89S1210FP RSL
Request a Quote Datasheet
Description
ESS-2B 121 1% RWR89S1210FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1210FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1210FPRSL
Wirewound Resistors 3110-RWR89S1210FPRSL
ESS-2B 121 1% RWR89S1210FP RSL

ESS-2B 121 1% RWR89S1210FP RSL

Supplier's Site Datasheet
RES 121 OHM 3W 1% WW AXIAL - RWR89S1210FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 3W 1% WW AXIAL
RWR89S1210FPRSL
RES 121 OHM 3W 1% WW AXIAL RWR89S1210FPRSL
RES 121ohm 3W 1% WW AXIAL

RES 121ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1210FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1210FPRSL-ND
Through Hole Resistors RWR89S1210FPRSL-ND
121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1210FPRSL RWR89S1210FPRSL RWR89S1210FPRSL-ND
Product Name Wirewound Resistors RES 121 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers