Vishay Precision Group RES 10 OHM 3W 1% WW AXIAL RWR89S10R0FRS70

Description
RES 10ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 3W 1% WW AXIAL - RWR89S10R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 3W 1% WW AXIAL
RWR89S10R0FRS70
RES 10 OHM 3W 1% WW AXIAL RWR89S10R0FRS70
RES 10ohm 3W 1% WW AXIAL

RES 10ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S10R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S10R0FRS70-ND
Through Hole Resistors RWR89S10R0FRS70-ND
10 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S10R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S10R0FRS70
Wirewound Resistors 3110-RWR89S10R0FRS70
ESS-2B 10 1% RWR89S10R0FR S70

ESS-2B 10 1% RWR89S10R0FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C6083 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C6083
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C6083
Resistor,Metal Alloy,10Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,10Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S10R0FRS70 RWR89S10R0FRS70-ND 3110-RWR89S10R0FRS70 64C6083
Product Name RES 10 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details