Vishay Intertechnology, Inc. Wirewound Resistors RWR89S11R0FRS70

Description
ESS-2B 11 1% RWR89S11R0FR S70
Request a Quote Datasheet
Description
ESS-2B 11 1% RWR89S11R0FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S11R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S11R0FRS70
Wirewound Resistors 3110-RWR89S11R0FRS70
ESS-2B 11 1% RWR89S11R0FR S70

ESS-2B 11 1% RWR89S11R0FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S11R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S11R0FRS70-ND
Through Hole Resistors RWR89S11R0FRS70-ND
11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 11 OHM 3W 1% WW AXIAL - RWR89S11R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 3W 1% WW AXIAL
RWR89S11R0FRS70
RES 11 OHM 3W 1% WW AXIAL RWR89S11R0FRS70
RES 11ohm 3W 1% WW AXIAL

RES 11ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S11R0FRS70 RWR89S11R0FRS70-ND RWR89S11R0FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 11 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details