Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1241FSS73

Description
1.24 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.24 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1241FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1241FSS73-ND
Through Hole Resistors RWR89S1241FSS73-ND
1.24 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1241FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1241FSS73
Wirewound Resistors 3110-RWR89S1241FSS73
ESS-2B 1.24K 1% RWR89S1241FS S73

ESS-2B 1.24K 1% RWR89S1241FS S73

Supplier's Site Datasheet
RES 1.24K OHM 3W 1% WW AXIAL - RWR89S1241FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 3W 1% WW AXIAL
RWR89S1241FSS73
RES 1.24K OHM 3W 1% WW AXIAL RWR89S1241FSS73
RES 1.24Kohm 3W 1% WW AXIAL

RES 1.24Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1241FSS73-ND 3110-RWR89S1241FSS73 RWR89S1241FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 1.24K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR30JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details