Vishay Intertechnology, Inc. RES 0.75 OHM 3W 1% WW AXIAL RWR89NR750FSRSL

Description
RES 0.75ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.75ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 3W 1% WW AXIAL - RWR89NR750FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 3W 1% WW AXIAL
RWR89NR750FSRSL
RES 0.75 OHM 3W 1% WW AXIAL RWR89NR750FSRSL
RES 0.75ohm 3W 1% WW AXIAL

RES 0.75ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR750FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR750FSRSL-ND
Through Hole Resistors RWR89NR750FSRSL-ND
750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR750FSRSL RWR89NR750FSRSL-ND
Product Name RES 0.75 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details