Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1071FRS73

Description
1.07 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.07 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1071FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1071FRS73-ND
Through Hole Resistors RWR89S1071FRS73-ND
1.07 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.07 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1071FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1071FRS73
Wirewound Resistors 3110-RWR89S1071FRS73
ESS-2B 1.07K 1% RWR89S1071FR S73

ESS-2B 1.07K 1% RWR89S1071FR S73

Supplier's Site Datasheet
RES 1.07K OHM 3W 1% WW AXIAL - RWR89S1071FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 3W 1% WW AXIAL
RWR89S1071FRS73
RES 1.07K OHM 3W 1% WW AXIAL RWR89S1071FRS73
RES 1.07Kohm 3W 1% WW AXIAL

RES 1.07Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1071FRS73-ND 3110-RWR89S1071FRS73 RWR89S1071FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 1.07K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Chassis Mount Resistors - 3-1625985-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 270 ohms
View Details