Vishay Intertechnology, Inc. RES 100 OHM 3W 1% WW AXIAL RWR89S1000FMS70

Description
RES 100ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 3W 1% WW AXIAL - RWR89S1000FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3W 1% WW AXIAL
RWR89S1000FMS70
RES 100 OHM 3W 1% WW AXIAL RWR89S1000FMS70
RES 100ohm 3W 1% WW AXIAL

RES 100ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1000FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1000FMS70-ND
Through Hole Resistors RWR89S1000FMS70-ND
100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1000FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1000FMS70
Wirewound Resistors 3110-RWR89S1000FMS70
ESS-2B 100 1% RWR89S1000FM S70

ESS-2B 100 1% RWR89S1000FM S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1000FMS70 RWR89S1000FMS70-ND 3110-RWR89S1000FMS70
Product Name RES 100 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details