Vishay Intertechnology, Inc. RES 1.21K OHM 3W 1% WW AXIAL RWR89S1211FSS73

Description
RES 1.21Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 3W 1% WW AXIAL - RWR89S1211FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 3W 1% WW AXIAL
RWR89S1211FSS73
RES 1.21K OHM 3W 1% WW AXIAL RWR89S1211FSS73
RES 1.21Kohm 3W 1% WW AXIAL

RES 1.21Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1211FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1211FSS73
Wirewound Resistors 3110-RWR89S1211FSS73
ESS-2B 1.21K 1% RWR89S1211FS S73

ESS-2B 1.21K 1% RWR89S1211FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1211FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1211FSS73-ND
Through Hole Resistors RWR89S1211FSS73-ND
1.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1211FSS73 3110-RWR89S1211FSS73 RWR89S1211FSS73-ND
Product Name RES 1.21K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers