Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1240FRBSL

Description
124 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
124 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1240FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1240FRBSL-ND
Through Hole Resistors RWR89S1240FRBSL-ND
124 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1240FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1240FRBSL
Wirewound Resistors 3110-RWR89S1240FRBSL
ESS-2B 124 1% RWR89S1240FR BSL

ESS-2B 124 1% RWR89S1240FR BSL

Supplier's Site Datasheet
RES 124 OHM 3W 1% WW AXIAL - RWR89S1240FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 3W 1% WW AXIAL
RWR89S1240FRBSL
RES 124 OHM 3W 1% WW AXIAL RWR89S1240FRBSL
RES 124ohm 3W 1% WW AXIAL

RES 124ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1240FRBSL-ND 3110-RWR89S1240FRBSL RWR89S1240FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 124 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details