Vishay Intertechnology, Inc. Wirewound Resistors RWR89S12R1FRS73

Description
ESS-2B 12.1 1% RWR89S12R1FR S73
Request a Quote Datasheet
Description
ESS-2B 12.1 1% RWR89S12R1FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S12R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S12R1FRS73
Wirewound Resistors 3110-RWR89S12R1FRS73
ESS-2B 12.1 1% RWR89S12R1FR S73

ESS-2B 12.1 1% RWR89S12R1FR S73

Supplier's Site Datasheet
RES 12.1 OHM 3W 1% WW AXIAL - RWR89S12R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 3W 1% WW AXIAL
RWR89S12R1FRS73
RES 12.1 OHM 3W 1% WW AXIAL RWR89S12R1FRS73
RES 12.1ohm 3W 1% WW AXIAL

RES 12.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S12R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S12R1FRS73-ND
Through Hole Resistors RWR89S12R1FRS73-ND
12.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S12R1FRS73 RWR89S12R1FRS73 RWR89S12R1FRS73-ND
Product Name Wirewound Resistors RES 12.1 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers