Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1101FRBSL

Description
ESS-2B 1.1K 1% RWR89S1101FR BSL
Request a Quote Datasheet
Description
ESS-2B 1.1K 1% RWR89S1101FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1101FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1101FRBSL
Wirewound Resistors 3110-RWR89S1101FRBSL
ESS-2B 1.1K 1% RWR89S1101FR BSL

ESS-2B 1.1K 1% RWR89S1101FR BSL

Supplier's Site Datasheet
RES 1.1K OHM 3W 1% WW AXIAL - RWR89S1101FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 3W 1% WW AXIAL
RWR89S1101FRBSL
RES 1.1K OHM 3W 1% WW AXIAL RWR89S1101FRBSL
RES 1.1Kohm 3W 1% WW AXIAL

RES 1.1Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1101FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1101FRBSL-ND
Through Hole Resistors RWR89S1101FRBSL-ND
1.1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1101FRBSL RWR89S1101FRBSL RWR89S1101FRBSL-ND
Product Name Wirewound Resistors RES 1.1K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details