Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1210FPBSL

Description
ESS-2B 121 1% RWR89S1210FP BSL
Request a Quote Datasheet
Description
ESS-2B 121 1% RWR89S1210FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1210FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1210FPBSL
Wirewound Resistors 3110-RWR89S1210FPBSL
ESS-2B 121 1% RWR89S1210FP BSL

ESS-2B 121 1% RWR89S1210FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1210FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1210FPBSL-ND
Through Hole Resistors RWR89S1210FPBSL-ND
121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 121 OHM 3W 1% WW AXIAL - RWR89S1210FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 3W 1% WW AXIAL
RWR89S1210FPBSL
RES 121 OHM 3W 1% WW AXIAL RWR89S1210FPBSL
RES 121ohm 3W 1% WW AXIAL

RES 121ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1210FPBSL RWR89S1210FPBSL-ND RWR89S1210FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 121 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers