Vishay Intertechnology, Inc. RES 12.7 OHM 3W 1% WW AXIAL RWR89S12R7FSS73

Description
RES 12.7ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.7ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 3W 1% WW AXIAL - RWR89S12R7FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 3W 1% WW AXIAL
RWR89S12R7FSS73
RES 12.7 OHM 3W 1% WW AXIAL RWR89S12R7FSS73
RES 12.7ohm 3W 1% WW AXIAL

RES 12.7ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S12R7FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S12R7FSS73-ND
Through Hole Resistors RWR89S12R7FSS73-ND
12.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S12R7FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S12R7FSS73
Wirewound Resistors 3110-RWR89S12R7FSS73
ESS-2B 12.7 1% RWR89S12R7FS S73

ESS-2B 12.7 1% RWR89S12R7FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S12R7FSS73 RWR89S12R7FSS73-ND 3110-RWR89S12R7FSS73
Product Name RES 12.7 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers