Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1001FMBSL

Description
1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1001FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1001FMBSL-ND
Through Hole Resistors RWR89S1001FMBSL-ND
1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1001FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1001FMBSL
Wirewound Resistors 3110-RWR89S1001FMBSL
ESS-2B 1K 1% RWR89S1001FM BSL

ESS-2B 1K 1% RWR89S1001FM BSL

Supplier's Site Datasheet
RES 1K OHM 3W 1% WW AXIAL - RWR89S1001FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 3W 1% WW AXIAL
RWR89S1001FMBSL
RES 1K OHM 3W 1% WW AXIAL RWR89S1001FMBSL
RES 1Kohm 3W 1% WW AXIAL

RES 1Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1001FMBSL-ND 3110-RWR89S1001FMBSL RWR89S1001FMBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers