Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1271FSS70

Description
ESS-2B 1.27K 1% RWR89S1271FS S70
Request a Quote Datasheet
Description
ESS-2B 1.27K 1% RWR89S1271FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1271FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1271FSS70
Wirewound Resistors 3110-RWR89S1271FSS70
ESS-2B 1.27K 1% RWR89S1271FS S70

ESS-2B 1.27K 1% RWR89S1271FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1271FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1271FSS70-ND
Through Hole Resistors RWR89S1271FSS70-ND
1.27 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.27 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.27K OHM 3W 1% WW AXIAL - RWR89S1271FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 3W 1% WW AXIAL
RWR89S1271FSS70
RES 1.27K OHM 3W 1% WW AXIAL RWR89S1271FSS70
RES 1.27Kohm 3W 1% WW AXIAL

RES 1.27Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1271FSS70 RWR89S1271FSS70-ND RWR89S1271FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 1.27K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1270 ohms 1270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details