Appleton Electric Datasheets for Power Connectors

Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more

Page: 1 2 3
Product Name Notes
1 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) LUG MOUNTING NEMA 3/3R/4/4X/7C/7D/9F/9 G ENCLOSURE EXPLOSION PROOF, DUST IGNITION PROOF TOP, BOTTOM HUB LOCATION FD BREAKER TYPE...
1 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III,...
1 OR 2-GANG TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 GROUP B C D,...
1 OR 2-GANG TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VOLT AC VOLTAGE RATING CLASS I DIV 1 GROUP B C D,...
1-GANG, DEAD END TYPE ZINC ELECTROPLATE/CHROMAT E/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 WIRE(S) UL 894/1010, CSA C22.2 APPROVAL 125 TO 250 VAC, 18 VDC VOLTAGE RATING CLASS I DIV...
1/2 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G,...
1/2 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III,...
1/2 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL894/1010 APPROVAL CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE EXPLOSIONPROOF 125 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING...
1/2-3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP...
2-GANG TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 GROUP B C D, CLASS I...
2-GANG TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VOLT AC VOLTAGE RATING CLASS I DIV 1 GROUP B C D, CLASS I...
2-PIECE TYPE ALUMINUM MATERIAL 1-1/2 INCH HUB SIZE JACKETED INTERLOCKED, CONTINUOUSLY WELDED/CORRUGATED ARMOR CABLE TYPE HAZARDOUS LOCATION APPLICATION EXPLOSIONPROOF, DUST-IGNITIONPROOF CABLE GLAND SIZE 50S TEMPERATURE RATING -60 TO 85 DEG...
3/4 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G,...
3/4 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G,...
3/4 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III,...
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1 1/2 INCH (TOP) (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE...
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1-1/2 INCH (TOP), (1) 3/4 INCH, (2) 1-1/2 INCH (BOTTOM) HUB SIZE COPPER FREE...
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE 1-1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) CLASS I DIV 1 AND 2 GROUP...
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3...
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 3/4 INCH (TOP, BOTTOM), (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE 5...
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 3/4 INCH, (1) 1-1/2 INCH (TOP), (1) 3/4 INCH, (2) 1-1/2 INCH (BOTTOM) HUB SIZE COPPER FREE...
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8...
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION...
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION...
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.38 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION...
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION...
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION...
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION...
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.38 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION...
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION...
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION...
90 DEG TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-1/4 INCH DIA X 1-1/2 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN...
90 DEG TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-3/8 INCH DIA X 1-3/4 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN...
90 DEG TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL 1-1/4 INCH DIA X 1-5/8 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN...
90 DEG TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL 2-1/8 INCH DIA X 2-7/16 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN...
90 DEG TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL 2-1/8 INCH DIA X 2-9/16 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN...
90 DEG TYPE MACHINED STEEL BODY/CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL 1-3/8 INCH DIA X 1-3/4 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 3/4 INCH...
90 DEG TYPE MACHINED STEEL BODY/CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL 1-5/16 INCH DIA X 1-5/8 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 3/8 INCH...
90 DEGREE TYPE CAST ALUMINUM MATERIAL 2.13 INCH DIA X 2.44 INCH L SIZE UL 514B, CSA C22.2 APPROVAL NEOPRENE, HYPALON, PVC JACKETED POWER CONTROL CORD/CABLE, WET/DRY LOCATION SEALING ELECTRICAL...
ALUMINUM ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I GROUP C D, CLASS II GROUP F G, CLASS III ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF U-LINE[R] BRAND APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR...
ALUMINUM MATERIAL 2 WIRE(S) UL APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS...
ALUMINUM MATERIAL 2 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS...
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 125 TO 250 VAC 1 PHASE VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP D ENCLOSURE 60 AMPERE CURRENT RATING SPRING...
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) UL 894/1010/1682/1686 APPROVAL 125 TO 250 VAC 1-PHASE VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE...
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 894/1010/1682/1686 APPROVAL 125 TO 250 VAC 3-PHASE VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE...
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 894/1010/1682/1686 APPROVAL 125 TO 250 VAC 3-PHASE VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 60 AMPERE...
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER...
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600...
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1686/50E, CSA...
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1686/50E, CSA...
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 3...
COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/7C/7D/9F/9 G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP...
COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1203, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND...
COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/7C/7D/9F/9 G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP...
COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP...
COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP...
DEAD END TYPE 1 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20...
DEAD END TYPE 1 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE...
DEAD END TYPE 1 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE...
DEAD END TYPE 1 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV...
DEAD END TYPE 1 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 GROUP B ENCLOSURE 20 AMPERE CURRENT RATING SPRING...
DEAD END TYPE 1/2 / 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE 20 AMPERE CURRENT...
DEAD END TYPE 1/2 / 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2, CLASS...
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20...
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE...
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE...
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1010/894 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE...
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II...
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV...
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 GROUP B ENCLOSURE 20 AMPERE CURRENT RATING SPRING...
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV...
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 GROUP B ENCLOSURE 20 AMPERE CURRENT RATING SPRING...
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL1010, CSA C22.2 APPROVAL 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D...
DEAD END TYPE 1/2 INCH HUB SIZE UL 894, UL 1010, UL 1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS...
DEAD END TYPE 1/2 INCH HUB SIZE UL 894, UL 1010, UL 1203 APPROVAL 250 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS...
DEAD END TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F...
DEAD END TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) UL1010 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C...
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20...
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE...
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE...
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1010/894 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE...
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II...
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV...
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 GROUP B ENCLOSURE 20 AMPERE CURRENT RATING SPRING...
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II...
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV...
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 GROUP B ENCLOSURE 20 AMPERE CURRENT RATING SPRING...
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL1010, CSA C22.2 APPROVAL 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D...
DEAD END TYPE 3/4 INCH HUB SIZE UL 894, UL 1010, UL 1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS...
DEAD END, 50 DEG ANGLE TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL1010, CSA C22.2 APPROVAL 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2...
DEAD END, 50 DEG ANGLE TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL1010, CSA C22.2 APPROVAL 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2...
EPOXY CLAD-TWO-COATED BAKED COPPER-FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1010, CSA C22.2 APPROVAL 250 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II...
EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) UL 894/1010/1682/1686, CSA C22.2 APPROVAL 600 VOLT AC/250 VOLT DC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D,...
EPOXYPOWDERCOATED COPPER FREE ALUMINUM COVER MATERIAL UL 894/1010/1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB,...
EPOXYPOWDERCOATED COPPER FREE ALUMINUM COVER MATERIAL UL 894/1010/1203 APPROVAL 250 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB,...
EPOXYPOWDERCOATED COPPER FREE ALUMINUM COVER MATERIAL UL894/1010 APPROVAL 125 TO 250 VAC, 18 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING...
EPOXYPOWDERCOATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1010, CSA C22.2 APPROVAL 120 TO 240 VAC/24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS...
EPOXYPOWDERCOATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 894/1010/1682/1686, CSA C22.2 APPROVAL 600 VAC/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV...
FEED THROUGH TYPE 1 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20...
FEED THROUGH TYPE 1 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE...
FEED THROUGH TYPE 1 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE...
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 2 WIRE(S) UL1010/894/1682/1686 , CSA C22.2 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE...
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 3 WIRE(S) UL1010/894/1682/1686 , CSA C22.2 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE...
FEED THROUGH TYPE 1-1/4 TO 1-1/2 INCH HUB SIZE 2 WIRE(S) 240/480/600 VAC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS...
FEED THROUGH TYPE 1-1/4 TO 1-1/2 INCH HUB SIZE 3 WIRE(S) 240/480/600 VAC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS...
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20...
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE...
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE...
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1010/894 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE...
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II...
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 GROUP B ENCLOSURE 20 AMPERE CURRENT RATING SPRING...
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV...
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 GROUP B ENCLOSURE 20 AMPERE CURRENT RATING SPRING...
FEED THROUGH TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F...
FEED THROUGH TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F...
FEED THROUGH TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) UL1010 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C...
FEED THROUGH TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) UL1010 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1010/894 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 GROUP B ENCLOSURE 20 AMPERE CURRENT RATING SPRING...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE CURRENT...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL1010, CSA C22.2 APPROVAL 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL1010/894/1682/1686 , CSA C22.2 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL 1010/894/1682/1686, CSA C22.2 APPROVAL 125 TO 250 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE CURRENT...
FEED THROUGH TYPE 3/4 INCH HUB SIZE UL 894, UL 1010, UL 1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS...
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 240 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT 1-1/2 INCH...
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 240 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT 1-1/2 INCH...
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 240 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 60 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT 1-1/2 INCH...
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1-1/2 INCH...
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1-1/2 INCH...
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1-1/2 INCH...
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 2 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 100 AMPERE CURRENT RATING 2 POLE(S) DUST PROOF, IGNITION PROOF NON...
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 2 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 30 AMPERE CURRENT RATING 2 POLE(S) DUST PROOF, IGNITION PROOF NON...
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 2 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) DUST PROOF, IGNITION PROOF NON...
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) DUST PROOF, IGNITION PROOF NON...
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) DUST PROOF, IGNITION PROOF NON...
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE, HIGH IMPACT POLYMER OPERATING HANDLE MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12, CLASS I DIV 2 GROUP B C...
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/9F/9G ENCLOSURE 60...
INTERLOCKED TYPE THERMOPLASTIC POLYESTER MATERIAL 600 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, RAIN TIGHT, WATER TIGHT FUSIBLE FUSE PROVISION APPLETON{R] BRAND APPROVAL UL 98, UL...
INTERLOCKED TYPE VALOX THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 4X, 12 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, RAINTIGHT, WATERTIGHT 1 INCH HUB...
PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE UL 894/1203/1682/1686 APPROVAL COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) SLIDE-LOK[R] BRAND APPLICATION LIGHTING SYSTEMS,...
PLUG TYPE 2 WIRE(S) 30 AMPERE CURRENT RATING 3 POLE(S) SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
PLUG TYPE 2 WIRE(S) 60 AMPERE CURRENT RATING 3 POLE(S) SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
PLUG TYPE 3 WIRE(S) 30 AMPERE CURRENT RATING 4 POLE(S) SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
PLUG TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1010/894/1682/1686, CSA C22.2 APPROVAL 60 AMPERE CURRENT RATING 4 POLE(S) EXPLOSIONPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE SLIDE-LOK[R] BRAND
RECEPTACLE TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 4 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 4 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE 4 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND
RECEPTACLE TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S)...
RECEPTACLE TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S)...
RECEPTACLE TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S)...
RECEPTACLE TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S)...
RECEPTACLE TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S)...
RECEPTACLE TYPE COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S)...
RECEPTACLE TYPE COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S)...
SINGLE GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, BACKBOX FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS I DIV...
SINGLE GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, BACKBOX FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 250 V VOLTAGE RATING CLASS I DIV...
SINGLE GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS...
SINGLE GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 250 V VOLTAGE RATING CLASS...
SINGLE GANG/TWO GANG EFD TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C...
SLIDE-LOK. CES SERIES RECEPTACLE USED ON 1-1/4 INCH HUB SIZE 60 AMPERE DEVICE RATING APPLETON. BRAND CES MODEL
SLIDE-LOK. CESD SERIES RECEPTACLE USED ON 1-1/4 INCH HUB SIZE 60 AMPERE DEVICE RATING APPLETON. BRAND CESD MODEL
SLIDE-LOK. CESD SERIES RECEPTACLE USED ON 3/4 INCH HUB SIZE 30 AMPERE DEVICE RATING APPLETON. BRAND CESD MODEL
STAINLESS STEEL MATERIAL 3-1/2 INCH HUB SIZE TRAY CABLE CABLE TYPE 2.62 TO 3.15 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL WET/HAZARDOUS LOCATION APPLICATION CONTINUOUS OPERATING TEMPERATURE -60 TO...
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 0.94 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION...
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION...
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.38 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION...
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.75 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION...
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 2.13 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION...
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 3 INCH DIAMETER SIZE CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 2 INCH...
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 3.19 INCH DIAMETER SIZE UL 514B APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 2 INCH...
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 4.5 INCH DIAMETER SIZE UL 514B APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3 INCH...
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.75 INCH DIA SIZE CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1/4 INCH THREAD...
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD...
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/4...
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.38 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1...
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4...
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4...
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.56 INCH DIA SIZE UL 514B APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1-1/2 INCH THREAD...
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 3.69 INCH DIA SIZE UL 514B APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 2-1/2 INCH THREAD...
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 4.06 INCH DIA SIZE UL 514B APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3 INCH THREAD...
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 4.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3-1/2...
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 5 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3-1/2...
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 5.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 4...
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 5.5 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 4...
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 0.94 INCH DIAMETER SIZE CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1/2 INCH THREAD SIZE...
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 0.94 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1/2 INCH...
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1/2 INCH...
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3/4 INCH...
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.38 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1 INCH...
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.38 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3/4 INCH...
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.75 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1 INCH...
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.75 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1-1/4 INCH...
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 2.13 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1-1/4 INCH...
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 2.19 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1-1/2 INCH...
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 2.56 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1-1/2 INCH...
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 3 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 2 INCH...
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.75 INCH DIA SIZE CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1/4 INCH THREAD SIZE 0.06 TO...
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD SIZE 0.125 TO...
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD SIZE...
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE...
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4 INCH THREAD SIZE...
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4 INCH THREAD SIZE...
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-1/4 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE...
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-1/4 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE...
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-3/4 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE...
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-3/8 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE...
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-3/8 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE...
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 15/16 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE...
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 15/16 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 3/8 INCH THREAD SIZE...
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-STICK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/HAZARDOUS/WET LOCATION APPLICATION 3/4 INCH...
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-STKWASHER MATERIAL 2-3/16 INCH DIA SIZE DRY LOCATION, LIQUIDTIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 1-1/2 INCH THREAD SIZE 1.156 TO...
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-STKWASHER MATERIAL 3-7/16 INCH DIA SIZE DRY LOCATION, LIQUIDTIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 2-1/2 INCH THREAD SIZE 2 TO...
STRAIGHT TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-3/4 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE 1 TO 1.125...
STRAIGHT TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 2-1/8 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1-1/4 INCH THREAD SIZE 1.125 TO 1.25...
STRAIGHT TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-STICK WASHER MATERIAL 1.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/HAZARDOUS/WET LOCATION APPLICATION 1 INCH THREAD SIZE 0.875...
STRAIGHT TYPE STAINLESS STEEL MATERIAL CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE ENCLOSURE CLASS I DIV 2, CLASS II DIV...
STRAIGHT TYPE STAINLESS STEEL MATERIAL UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.438 TO 0.5 INCH CORD SIZE ENCLOSURE CLASS I DIV 2, CLASS...
STRAIGHT TYPE STAINLESS STEEL MATERIAL UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.562 INCH CORD SIZE ENCLOSURE CLASS I DIV 2, CLASS...
STRAIGHT TYPE STAINLESS STEEL MATERIAL UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE ENCLOSURE CLASS I DIV 2, CLASS...
STRAIGHT TYPE STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-STKWASHER MATERIAL 3/4 INCH DIA SIZE DRY LOCATION, LIQUIDTIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 1/4 INCH THREAD SIZE 0.156 TO 0.25 INCH CORD SIZE...
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 2.92 INCH 3/4 INCH HUB SIZE JACKETED METAL...
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 3.32 INCH 1 INCH HUB SIZE JACKETED METAL...
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 3.44 INCH 1-1/4 INCH HUB SIZE JACKETED METAL...
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 3.66 INCH 1-1/2 INCH HUB SIZE JACKETED METAL...
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 3.7 INCH 1-1/2 INCH HUB SIZE JACKETED METAL...
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 4.33 INCH 2 INCH HUB SIZE JACKETED METAL...
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 4.33 INCH 2-1/2 INCH HUB SIZE JACKETED METAL...
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 5.09 INCH 3 INCH HUB SIZE JACKETED METAL...
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 5.36 INCH 3-1/2 INCH HUB SIZE JACKETED METAL...
STRAIGHT, 2-PIECE TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER) MATERIAL 3.23 INCH 1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL,...
STRAIGHT, 2-PIECE TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER) MATERIAL 3.74 INCH 1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL,...
STRAIGHT, 2-PIECE TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER) MATERIAL 3.76 INCH 3/4 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL,...
STRAIGHT, 2-PIECE TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER) MATERIAL 4.13 INCH 1 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL,...
STRAIGHT, 2-PIECE TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 3.44 INCH 1-1/4 INCH HUB SIZE JACKETED METAL...
STRAIGHT, 2-PIECE TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 5.41 INCH 4 INCH HUB SIZE JACKETED METAL...
STRAIGHT, 2-PIECE TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 5.62 INCH 4 INCH HUB SIZE JACKETED METAL...
STRAIGHT, 2-PIECE TYPE STAINLESS STEEL (BODY/SLEEVE/NUT/GRO UNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 2.43 INCH 1/2 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE...
STRAIGHT, 2-PIECE TYPE STAINLESS STEEL (BODY/SLEEVE/NUT/GRO UNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 2.75 INCH 1/2 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE...
TWO GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, BACKBOX FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS I DIV...
TWO GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, BACKBOX FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 250 V VOLTAGE RATING CLASS I DIV...
TWO GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS...
TWO GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 250 V VOLTAGE RATING CLASS...
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 WIRE(S) UL 894/1010 APPROVAL 120/240/480/600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II...

<< Prev Next >>