Appleton Electric Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EBR6034FB60

Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1 1/2 INCH (TOP) (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSION PROOF, DUST IGNITION PROOF BAKED EPOXY CLAD ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 60 AMPERE BREAKER CURRENT RATING ACP6034BC, CPH6034BC MATING PLUG 60 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND EBR MODEL
Datasheet
Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1 1/2 INCH (TOP) (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSION PROOF, DUST IGNITION PROOF BAKED EPOXY CLAD ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 60 AMPERE BREAKER CURRENT RATING ACP6034BC, CPH6034BC MATING PLUG 60 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND EBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker - EBR6034FB60 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
EBR6034FB60
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EBR6034FB60
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1 1/2 INCH (TOP) (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSION PROOF, DUST IGNITION PROOF BAKED EPOXY CLAD ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 60 AMPERE BREAKER CURRENT RATING ACP6034BC, CPH6034BC MATING PLUG 60 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND EBR MODEL
  • 9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE
  • (1) 3/4 INCH, (1) 1 1/2 INCH (TOP)
  • (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 5 HUB(S)
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE
  • EXPLOSION PROOF, DUST IGNITION PROOF
  • BAKED EPOXY CLAD ENCLOSURE FINISH
  • (2) TOP, (3) BOTTOM HUB LOCATION
  • FDB BREAKER TYPE
  • EXTRA POLE, SHELL GROUNDING STYLE
  • 3 BREAKER POLE(S)
  • 600 VAC BREAKER VOLTAGE RATING
  • 60 AMPERE BREAKER CURRENT RATING
  • ACP6034BC, CPH6034BC MATING PLUG
  • 60 AMPERE RECEPTACLE CURRENT RATING
  • 4 POLE 3 WIRE RECEPTACLE CONFIGURATION
  • APPLETON[R] BRAND
  • EBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EBR6034FB60
Product Name Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Configuration NEMA
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP67 Watertight Angled Receptacle - F44.67A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details