Appleton Electric Flexible Cord/Cable Connector CG-75100

Description
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-3/4 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE APPLETON. BRAND CG MODEL
Datasheet
Description
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-3/4 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE APPLETON. BRAND CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-75100 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-75100
Flexible Cord/Cable Connector CG-75100
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-3/4 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE APPLETON. BRAND CG MODEL
  • STRAIGHT TYPE
  • ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL
  • 1-3/4 INCH DIA SIZE
  • UL APPROVAL
  • DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
  • 1 INCH THREAD SIZE
  • 0.75 TO 0.875 INCH CORD SIZE
  • APPLETON. BRAND
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-75100
Product Name Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Box Inlet - G32S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Circular Power Connectors - 1-207303-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2009W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details