DBR6023FB100 -- PIN AND SLEEVE RECEPTACLE WITH CIRCUIT BREAKER
Appleton ElectricPin and Sleeve Receptacle with Circuit BreakerDBR6023FB100
Description
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE
(1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
3 HUB(S)
NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE
DUST, IGNITION PROOF
EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH
BOTTOM, TOP HUB LOCATION
FDB BREAKER TYPE
2 BREAKER POLE(S)
600 VAC BREAKER VOLTAGE RATING
100 AMPERE BREAKER CURRENT RATING
60 AMPERE RECEPTACLE CURRENT RATING
3 POLE 2 WIRE RECEPTACLE CONFIGURATION
APPLETON[R] BRAND
DBR MODEL
Appleton Electric
Done
Datasheet
Description
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE
(1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
3 HUB(S)
NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE
DUST, IGNITION PROOF
EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH
BOTTOM, TOP HUB LOCATION
FDB BREAKER TYPE
2 BREAKER POLE(S)
600 VAC BREAKER VOLTAGE RATING
100 AMPERE BREAKER CURRENT RATING
60 AMPERE RECEPTACLE CURRENT RATING
3 POLE 2 WIRE RECEPTACLE CONFIGURATION
APPLETON[R] BRAND
DBR MODEL
Pin and Sleeve Receptacle with Circuit Breaker
DBR6023FB100
Pin and Sleeve Receptacle with Circuit Breaker
DBR6023FB100
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE
(1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
3 HUB(S)
NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE
DUST, IGNITION PROOF
EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH
BOTTOM, TOP HUB LOCATION
FDB BREAKER TYPE
2 BREAKER POLE(S)
600 VAC BREAKER VOLTAGE RATING
100 AMPERE BREAKER CURRENT RATING
60 AMPERE RECEPTACLE CURRENT RATING
3 POLE 2 WIRE RECEPTACLE CONFIGURATION
APPLETON[R] BRAND
DBR MODEL
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE
(1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE