Appleton Electric Datasheets for Power Connectors

Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more

Page: 1 2 3
Product Name Notes
INTERLOCKED TYPE CAST ALUMINUM ENCLOSURE MATERIAL 600 VAC/VDC VOLTAGE RATING 60 AMPERE CURRENT RATING FUSIBLE FUSE PROVISION SCREW COVER, FLIP COVER APPROVAL UL 1682/498 WRDK MODEL
INTERLOCKED TYPE ENAMEL COATED SHEET METAL ENCLOSURE, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC VOLTAGE RATING NEMA 12 ENCLOSURE...
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC...
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, ENAMEL COATED SHEET METAL ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC 3-PHASE/250 VDC VOLTAGE RATING NEMA 3/3R/4/4X/12 ENCLOSURE 100...
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, ENAMEL COATED SHEET METAL ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC 3-PHASE/250 VDC VOLTAGE RATING NEMA 3/3R/4/4X/12 ENCLOSURE 30...
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, ENAMEL COATED SHEET METAL ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC 3-PHASE/250 VDC VOLTAGE RATING NEMA 3/3R/4/4X/12 ENCLOSURE 60...
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC 3-PHASE/250 VDC VOLTAGE RATING...
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, STAINLESS STEEL ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC 3-PHASE/250 VDC VOLTAGE RATING NEMA 3/3R/4/4X/12 ENCLOSURE 60 AMPERE CURRENT...
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, STAINLESS STEEL ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC/250 VDC AT 50/60 HZ VOLTAGE RATING NEMA 3/3R/4/4X/12 ENCLOSURE 100 AMPERE CURRENT...
STRAIGHT TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.2 INCH 1/2 INCH HUB SIZE METAL CLAD CABLE TYPE...
STRAIGHT TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.24 INCH 1-1/4 INCH HUB SIZE METAL CLAD CABLE TYPE...
STRAIGHT TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.6 INCH 2 INCH HUB SIZE METAL CLAD CABLE TYPE...
STRAIGHT TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.88 INCH 2-1/2 INCH HUB SIZE METAL CLAD CABLE TYPE...
STRAIGHT TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 4.61 INCH 3-1/2 INCH HUB SIZE METAL CLAD CABLE TYPE...
STRAIGHT TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL 2.79 INCH 1/2 INCH HUB SIZE JACKETED METAL...
STRAIGHT TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL 2.79 INCH 3/4 INCH HUB SIZE JACKETED METAL...
STRAIGHT TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL 2.87 INCH 1 INCH HUB SIZE JACKETED METAL...
STRAIGHT TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL 3 INCH 1-1/2 INCH HUB SIZE JACKETED METAL...
STRAIGHT TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL 3.44 INCH 2 INCH HUB SIZE JACKETED METAL...
STRAIGHT TYPE NICKEL PLATED BRASS (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL 2.79 INCH 1/2 INCH HUB SIZE JACKETED...
STRAIGHT TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.18 INCH 1 INCH HUB SIZE METAL CLAD CABLE TYPE...
STRAIGHT TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.2 INCH 3/4 INCH HUB SIZE METAL CLAD CABLE TYPE...
STRAIGHT TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.24 INCH 1-1/4 INCH HUB SIZE METAL CLAD CABLE TYPE...
STRAIGHT TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.37 INCH 1-1/2 INCH HUB SIZE METAL CLAD CABLE TYPE...
STRAIGHT, 2-PIECE TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER) MATERIAL 4.55 INCH 1-1/4 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL,...
STRAIGHT, 2-PIECE TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER) MATERIAL 4.62 INCH 1-1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL,...

<< Prev