90 DEG MALE TYPE
CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
1.38 INCH DIA SIZE
UL 514B, CSA C22.2 APPROVAL
LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
3/4 INCH THREAD SIZE
0.25 TO 0.375 INCH CORD SIZE
COLOR GREEN
CG90 MODEL
Appleton Electric
Done
Datasheet
Description
90 DEG MALE TYPE
CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
1.38 INCH DIA SIZE
UL 514B, CSA C22.2 APPROVAL
LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
3/4 INCH THREAD SIZE
0.25 TO 0.375 INCH CORD SIZE
COLOR GREEN
CG90 MODEL
90 DEG MALE TYPE
CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
1.38 INCH DIA SIZE
UL 514B, CSA C22.2 APPROVAL
LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
3/4 INCH THREAD SIZE
0.25 TO 0.375 INCH CORD SIZE
COLOR GREEN
CG90 MODEL