Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly JBR3034150

Description
FEED THROUGH TYPE 1-1/4 TO 1-1/2 INCH HUB SIZE 3 WIRE(S) 240/480/600 VAC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7B/7C/7D/9 F/9G ENCLOSURE 30 AMPERE CURRENT RATING 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 4 POLE(S) SINGLE GANG BOX TYPE ACP, CPH MATING PLUG APPLETON[R] BRAND JBR MODEL
Datasheet
Description
FEED THROUGH TYPE 1-1/4 TO 1-1/2 INCH HUB SIZE 3 WIRE(S) 240/480/600 VAC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7B/7C/7D/9 F/9G ENCLOSURE 30 AMPERE CURRENT RATING 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 4 POLE(S) SINGLE GANG BOX TYPE ACP, CPH MATING PLUG APPLETON[R] BRAND JBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - JBR3034150 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
JBR3034150
Explosionproof Pin and Sleeve Receptacle Assembly JBR3034150
FEED THROUGH TYPE 1-1/4 TO 1-1/2 INCH HUB SIZE 3 WIRE(S) 240/480/600 VAC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7B/7C/7D/9 F/9G ENCLOSURE 30 AMPERE CURRENT RATING 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 4 POLE(S) SINGLE GANG BOX TYPE ACP, CPH MATING PLUG APPLETON[R] BRAND JBR MODEL
  • FEED THROUGH TYPE
  • 1-1/4 TO 1-1/2 INCH HUB SIZE
  • 3 WIRE(S)
  • 240/480/600 VAC AT 50 TO 400 HZ VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7B/7C/7D/9F/9G ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING
  • 4 POLE(S)
  • SINGLE GANG BOX TYPE
  • ACP, CPH MATING PLUG
  • APPLETON[R] BRAND
  • JBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number JBR3034150
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Straight Receptacle - F32S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Solar Connectors - 1-2461454-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details