Appleton Electric Explosionproof Pin and Sleeve Receptacle CESR-6023

Description
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 125 TO 250 VAC 1 PHASE VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP D ENCLOSURE 60 AMPERE CURRENT RATING SPRING COVER TYPE 1-1/2 HP POWER RATING 3 POLE(S) CPH MATING PLUG APPLETON. BRAND
Datasheet
Description
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 125 TO 250 VAC 1 PHASE VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP D ENCLOSURE 60 AMPERE CURRENT RATING SPRING COVER TYPE 1-1/2 HP POWER RATING 3 POLE(S) CPH MATING PLUG APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - CESR-6023 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
CESR-6023
Explosionproof Pin and Sleeve Receptacle CESR-6023
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 125 TO 250 VAC 1 PHASE VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP D ENCLOSURE 60 AMPERE CURRENT RATING SPRING COVER TYPE 1-1/2 HP POWER RATING 3 POLE(S) CPH MATING PLUG APPLETON. BRAND
  • CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • 125 TO 250 VAC 1 PHASE VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP D ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 1-1/2 HP POWER RATING
  • 3 POLE(S)
  • CPH MATING PLUG
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CESR-6023
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof Large Box Receptacle - D42S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
AC Power Entry Modules - 3-109-557 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details