Appleton Electric Explosionproof Pin and Sleeve Receptacle ENRC31201

Description
SINGLE GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
Datasheet
Description
SINGLE GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - ENRC31201 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
ENRC31201
Explosionproof Pin and Sleeve Receptacle ENRC31201
SINGLE GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
  • SINGLE GANG TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL
  • 2 WIRE(S)
  • 125 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 3 POLE(S)
  • ECP MATING PLUG
  • CONTENDER[R] BRAND
  • ENR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ENRC31201
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Heavy Duty Power Connectors - 403004 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6785-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers