Appleton Electric Explosionproof Pin and Sleeve Receptacle ECH20232

Description
ALUMINUM MATERIAL 2 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D /9F/9G/12 ENCLOSURE 20 AMPERE CURRENT RATING 2 HP POWER RATING 3 POLE(S) ECP MATING PLUG U-LINE. BRAND ECH MODEL
Datasheet
Description
ALUMINUM MATERIAL 2 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D /9F/9G/12 ENCLOSURE 20 AMPERE CURRENT RATING 2 HP POWER RATING 3 POLE(S) ECP MATING PLUG U-LINE. BRAND ECH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - ECH20232 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
ECH20232
Explosionproof Pin and Sleeve Receptacle ECH20232
ALUMINUM MATERIAL 2 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D /9F/9G/12 ENCLOSURE 20 AMPERE CURRENT RATING 2 HP POWER RATING 3 POLE(S) ECP MATING PLUG U-LINE. BRAND ECH MODEL
  • ALUMINUM MATERIAL
  • 2 WIRE(S)
  • UL APPROVAL
  • 250 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D/9F/9G/12 ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 2 HP POWER RATING
  • 3 POLE(S)
  • ECP MATING PLUG
  • U-LINE. BRAND
  • ECH MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ECH20232
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609157-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-V1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
French/Belgian Black 16A/250VAC Socket - 88052021 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details