Appleton Electric Flexible Cord/Cable Connector CG-7575

Description
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-3/8 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE APPLETON. BRAND CG MODEL
Datasheet
Description
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-3/8 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE APPLETON. BRAND CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-7575 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-7575
Flexible Cord/Cable Connector CG-7575
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-3/8 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE APPLETON. BRAND CG MODEL
  • STRAIGHT TYPE
  • ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL
  • 1-3/8 INCH DIA SIZE
  • UL APPROVAL
  • DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.75 TO 0.875 INCH CORD SIZE
  • APPLETON. BRAND
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-7575
Product Name Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6808-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Locking Plug, 15 Amp 125 Volt L5-15P Yellow with Green Neon Light - L0515P1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details